☰
RDK-747
RDK-747
Active
Description:  EVAL BOARD FOR INN3679C
Manufacturer:  Power Integrations
Datasheet:   RDK-747 Datasheet
History Price: $100
In Stock: 22880
RDK-747 vs RDK-710
Part No
Series
InnoSwitch?3-EP
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
AC/DC, Primary and Secondary Side
AC/DC Converter
Outputs and Type
1, Non-Isolated
2, Isolated
Voltage - Output
20V
5V, 12V
Current - Output
3.25A
1.4A, 420mA
Voltage - Input
90 ~ 265 VAC
85 ~ 265 VAC
Regulator Topology
Flyback
Flyback
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
INN3679C
INN3074M
Power - Output
65 W
12 W