☰
RDK-91
RDK-91
Obsolete
Description:  KIT DESIGN REF TINYSWITCH-III
Manufacturer:  Power Integrations
Datasheet:   RDK-91 Datasheet
History Price: Obsolete
In Stock: 4080
RDK-91 vs RDK-710
Part No
Series
TinySwitch?-III
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
AC/DC, Primary Side
AC/DC Converter
Outputs and Type
1, Non-Isolated
2, Isolated
Voltage - Output
12V
5V, 12V
Current - Output
1A
1.4A, 420mA
Voltage - Input
85 ~ 265 VAC
85 ~ 265 VAC
Regulator Topology
Flyback
Flyback
Frequency - Switching
-
-
Board Type
Bare (Unpopulated) and Fully Populated
Fully Populated
Supplied Contents
Board(s), Accessories
Board(s)
Utilized IC / Part
TNY274, TNY275, TNY276, TNY277, TNY278, TNY279, TNY280
INN3074M
Power - Output
12 W
12 W