☰
SIC403DB
SIC403DB
Active
Description:  EVAL BOARD BUCK REG ADJ 6A
Manufacturer:  Vishay Siliconix
Datasheet:   SIC403DB Datasheet
History Price: $108.89
In Stock: 41640
SIC403DB vs SIC479EVB-E
Series
microBUCK?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
-
0.8V ~ 24V
Current - Output
6A, 200mA
3A
Voltage - Input
3V ~ 28V
4.5V ~ 55V
Regulator Topology
Buck
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
SiC403
SIC479
Power - Output
-
-