☰
SIC413DB
SIC413DB
Obsolete
Description:  EVAL BOARD BUCK REG 26V 4A
Manufacturer:  Vishay Siliconix
Datasheet:   SIC413DB Datasheet
History Price: Obsolete
In Stock: 26240
SIC413DB vs SIC479EVB-E
Series
microBUCK?
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
0.8V ~ 24V
Current - Output
4A
3A
Voltage - Input
4.75V ~ 26V
4.5V ~ 55V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
SiC413
SIC479
Power - Output
-
-