Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Vishay Siliconix SIC468EVB-E
SIC468EVB-E
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
SIC468 EVALUATION BOARD
Manufacturer:
Vishay Siliconix
Datasheet:
SIC468EVB-E Datasheet
History Price: $36.3
In Stock: 45520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SIC468EVB-E vs SIC471EVB-A
Part No
SIC468EVB-E
SIC471EVB-A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Vishay Siliconix
Vishay Siliconix
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.8V ~ 15V
0.8V ~ 50V
Current - Output
4A
12A
Voltage - Input
4.5V ~ 60V
4.5V ~ 55V
Regulator Topology
Buck
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
SIC468
SIC471
Power - Output
-
-