Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Vishay Siliconix SIC474EVB-B
SIC474EVB-B
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
SIC474 EVALUATION BOARD
Manufacturer:
Vishay Siliconix
Datasheet:
SIC474EVB-B Datasheet
History Price: $36.3
In Stock: 11120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SIC474EVB-B vs SIC479EVB-E
Part No
SIC474EVB-B
SIC479EVB-E
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Vishay Siliconix
Vishay Siliconix
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.8V ~ 50V
0.8V ~ 24V
Current - Output
3A
3A
Voltage - Input
4.5V ~ 55V
4.5V ~ 55V
Regulator Topology
Buck
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
SIC474
SIC479
Power - Output
-
-