☰
SIC951EVB-A
SIC951EVB-A
Active
Description:  SIC951 EVALUATION BOARD
Manufacturer:  Vishay Siliconix
Datasheet:   SIC951EVB-A Datasheet
History Price: $31.56
In Stock: 19840
SIC951EVB-A vs SIC469EVB-E
Series
microBRICK?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.3V ~ 5.5V
0.8V ~ 15V
Current - Output
25A
2A
Voltage - Input
4.5V ~ 20V
4.5V ~ 60V
Regulator Topology
Buck
Buck
Frequency - Switching
600kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
SiC951
SIC469
Power - Output
-
-