Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics STEVAL-A6986IV1
STEVAL-A6986IV1
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR A6986I
Manufacturer:
STMicroelectronics
Datasheet:
STEVAL-A6986IV1 Datasheet
History Price: $34.09
In Stock: 38240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STEVAL-A6986IV1 vs STEVAL-ISA153V1
Part No
STEVAL-A6986IV1
STEVAL-ISA153V1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
Automotive, AEC-Q100
VIPer? plus
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
AC/DC, Secondary Side
Outputs and Type
2, Isolated
1, Isolated
Voltage - Output
2.9V ~ 3.6V
12V
Current - Output
-
1.25A
Voltage - Input
4V ~ 38V
90 ~ 265 VAC
Regulator Topology
Buck
Flyback
Frequency - Switching
-
60kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
A6986I
VIPer38
Power - Output
5 W
15 W