Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Audio Amplifier Evaluation Boards
/ STMicroelectronics STEVAL-CCA013V1
STEVAL-CCA013V1
Obsolete
Audio Amplifier Evaluation Boards
Description:
BOARD EVAL FOR TS4961T
Manufacturer:
STMicroelectronics
Datasheet:
STEVAL-CCA013V1 Datasheet
History Price: Obsolete
In Stock: 9200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STEVAL-CCA013V1 vs STEVAL-CCA048V1
Part No
STEVAL-CCA013V1
STEVAL-CCA048V1
Category
Audio Amplifier Evaluation Boards
Audio Amplifier Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
Sound Terminal?
Packaging
Box
Bulk
Status
Obsolete
Obsolete
Amplifier Type
Class D
Class D
Output Type
1-Channel (Mono)
2-Channel (Stereo)
Max Output Power x Channels @ Load
1.95W x 1 @ 4Ohm
20W x 2 @ 8Ohm
Voltage - Supply
2.4V ~ 4.3V
4.5V ~ 20V
Board Type
Fully Populated
Fully Populated
Utilized IC / Part
TS4961
STA333
Supplied Contents
Board(s)
Board(s)