Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Audio Amplifier Evaluation Boards
/ STMicroelectronics STEVAL-CCA044V1
STEVAL-CCA044V1
Active
Audio Amplifier Evaluation Boards
Description:
BOARD EVAL FOR TDA7498E
Manufacturer:
STMicroelectronics
Datasheet:
STEVAL-CCA044V1 Datasheet
History Price: $77.01
In Stock: 22400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STEVAL-CCA044V1 vs STEVAL-CCA019V1
Part No
STEVAL-CCA044V1
STEVAL-CCA019V1
Category
Audio Amplifier Evaluation Boards
Audio Amplifier Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Bulk
Box
Status
Active
Obsolete
Amplifier Type
Class D
Class AB
Output Type
1-Channel (Mono) or 2-Channel (Stereo)
2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load
220W x 1 @ 4Ohm; 160W x 2 @ 4Ohm
2W x 2 @ 4Ohm; 125mW x 2 @ 16Ohm
Voltage - Supply
14V ~ 36V
4.5V ~ 5.5V
Board Type
Fully Populated
Fully Populated
Utilized IC / Part
TDA7498E
TS4982
Supplied Contents
Board(s)
Board(s)