☰
STEVAL-ILL069V2
STEVAL-ILL069V2
Active
Description:  EVAL BOARD FOR HVLED001A
Manufacturer:  STMicroelectronics
History Price: $53.02
In Stock: 14400
STEVAL-ILL069V2 vs STEVAL-ISA153V1
Series
-
VIPer? plus
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
AC/DC, Primary Side
AC/DC, Secondary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
48V
12V
Current - Output
730mA
1.25A
Voltage - Input
90 ~ 305 VAC
90 ~ 265 VAC
Regulator Topology
Flyback
Flyback
Frequency - Switching
-
60kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
HVLED001A
VIPer38
Power - Output
35 W
15 W