☰
STEVAL-ISA005V1
STEVAL-ISA005V1
Obsolete
Description:  BOARD POWER SUPPLY 1.8W VIPER12A
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 30000
STEVAL-ISA005V1 vs STEVAL-ISA153V1
Series
VIPER?
VIPer? plus
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
AC/DC, Primary Side
AC/DC, Secondary Side
Outputs and Type
2, Non-Isolated
1, Isolated
Voltage - Output
5V, 15V
12V
Current - Output
100mA, 60mA
1.25A
Voltage - Input
85 ~ 264 VAC
90 ~ 265 VAC
Regulator Topology
Buck
Flyback
Frequency - Switching
60kHz
60kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
VIPer12A
VIPer38
Power - Output
1.6 W
15 W