☰
STEVAL-ISA010V1
STEVAL-ISA010V1
Active
Description:  BOARD EVAL BASED ON VIPER16
Manufacturer:  STMicroelectronics
History Price: $39.14
In Stock: 21800
STEVAL-ISA010V1 vs STEVAL-ISA153V1
Series
VIPer? plus
VIPer? plus
Packaging
Box
Box
Status
Active
Active
Main Purpose
AC/DC, Primary Side
AC/DC, Secondary Side
Outputs and Type
2, Non-Isolated
1, Isolated
Voltage - Output
5V, 12V
12V
Current - Output
150mA, 100mA
1.25A
Voltage - Input
85 ~ 500 VAC
90 ~ 265 VAC
Regulator Topology
Buck
Flyback
Frequency - Switching
60kHz
60kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
VIPer16
VIPer38
Power - Output
2.55 W
15 W