Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics STEVAL-ISA019V1
STEVAL-ISA019V1
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT EVAL SMPS QUASI-RES WIDE 80W
Manufacturer:
STMicroelectronics
Datasheet:
STEVAL-ISA019V1 Datasheet
History Price: Obsolete
In Stock: 33680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STEVAL-ISA019V1 vs STEVAL-ISA153V1
Part No
STEVAL-ISA019V1
STEVAL-ISA153V1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
VIPer? plus
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
AC/DC, Primary Side
AC/DC, Secondary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
24V
12V
Current - Output
3.3A
1.25A
Voltage - Input
180 ~ 600 VAC
90 ~ 265 VAC
Regulator Topology
Flyback
Flyback
Frequency - Switching
50kHz
60kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
L6565
VIPer38
Power - Output
80 W
15 W