Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics STEVAL-ISA023V2
STEVAL-ISA023V2
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD 24W NEG OUT VIPER53E
Manufacturer:
STMicroelectronics
Datasheet:
STEVAL-ISA023V2 Datasheet
History Price: Obsolete
In Stock: 42400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STEVAL-ISA023V2 vs STEVAL-ISA153V1
Part No
STEVAL-ISA023V2
STEVAL-ISA153V1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
VIPER?
VIPer? plus
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
AC/DC, Primary Side
AC/DC, Secondary Side
Outputs and Type
2, Isolated
1, Isolated
Voltage - Output
-5V, -12V
12V
Current - Output
3A, 800mA
1.25A
Voltage - Input
90 ~ 265 VAC
90 ~ 265 VAC
Regulator Topology
Flyback
Flyback
Frequency - Switching
60kHz
60kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
VIPer53
VIPer38
Power - Output
24 W
15 W