☰
STEVAL-ISA030V1
STEVAL-ISA030V1
Obsolete
Description:  BOARD 6W 3PH SMPS METERING ESBT
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 44240
STEVAL-ISA030V1 vs STEVAL-ISA153V1
Series
-
VIPer? plus
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
AC/DC, Primary Side
AC/DC, Secondary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
14V
12V
Current - Output
430mA
1.25A
Voltage - Input
180 ~ 240 VAC
90 ~ 265 VAC
Regulator Topology
Flyback
Flyback
Frequency - Switching
-
60kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
L6565, STC04IE170HP
VIPer38
Power - Output
6 W
15 W