Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics STEVAL-ISA033V1
STEVAL-ISA033V1
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL L5991/STP12NK80Z
Manufacturer:
STMicroelectronics
Datasheet:
STEVAL-ISA033V1 Datasheet
History Price: Obsolete
In Stock: 23600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STEVAL-ISA033V1 vs STEVAL-ISA153V1
Part No
STEVAL-ISA033V1
STEVAL-ISA153V1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
VIPer? plus
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
AC/DC, Primary Side
AC/DC, Secondary Side
Outputs and Type
3, Isolated
1, Isolated
Voltage - Output
13.8V, 3.8V, 25V
12V
Current - Output
3A, 350mA, 200mA
1.25A
Voltage - Input
88 ~ 300 VAC
90 ~ 265 VAC
Regulator Topology
Flyback
Flyback
Frequency - Switching
-
60kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
L5991, STP12NK80Z
VIPer38
Power - Output
55 W
15 W