Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics STEVAL-ISA044V1
STEVAL-ISA044V1
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL BASED ON ST1S10
Manufacturer:
STMicroelectronics
Datasheet:
STEVAL-ISA044V1 Datasheet
History Price: Obsolete
In Stock: 41040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STEVAL-ISA044V1 vs STEVAL-ISA153V1
Part No
STEVAL-ISA044V1
STEVAL-ISA153V1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
VIPer? plus
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
AC/DC, Secondary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
-
12V
Current - Output
3A
1.25A
Voltage - Input
2.5V ~ 18V
90 ~ 265 VAC
Regulator Topology
Buck
Flyback
Frequency - Switching
900kHz
60kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ST1S10
VIPer38
Power - Output
-
15 W