Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics STEVAL-ISA050V1
STEVAL-ISA050V1
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT EVAL PM6641 CHIPSET/DDR2/3
Manufacturer:
STMicroelectronics
Datasheet:
STEVAL-ISA050V1 Datasheet
History Price: Obsolete
In Stock: 48660
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STEVAL-ISA050V1 vs STEVAL-ISA153V1
Part No
STEVAL-ISA050V1
STEVAL-ISA153V1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
VIPer? plus
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, DDR Memory Supply
AC/DC, Secondary Side
Outputs and Type
5, Non-Isolated
1, Isolated
Voltage - Output
0.8V, 0.9V, 1.05V, 1.5V, 1.8V
12V
Current - Output
4A, 2.8A, 2.5A, 2A
1.25A
Voltage - Input
2.7V ~ 5.5V
90 ~ 265 VAC
Regulator Topology
Buck
Flyback
Frequency - Switching
750kHz
60kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
PM6641
VIPer38
Power - Output
14.7 W
15 W