☰
STEVAL-ISA051V2
STEVAL-ISA051V2
Obsolete
Description:  BOARD EVAL PM6670AS DDR2/3
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 30960
STEVAL-ISA051V2 vs STEVAL-ISA153V1
Series
-
VIPer? plus
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, DDR Memory Supply
AC/DC, Secondary Side
Outputs and Type
4, Non-Isolated
1, Isolated
Voltage - Output
1.5V, 1.8V
12V
Current - Output
-
1.25A
Voltage - Input
4.5V ~ 36V
90 ~ 265 VAC
Regulator Topology
Buck
Flyback
Frequency - Switching
-
60kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
PM6670A
VIPer38
Power - Output
-
15 W