Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics STEVAL-ISA053V2
STEVAL-ISA053V2
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVALUATION FOR PM6680A
Manufacturer:
STMicroelectronics
Datasheet:
STEVAL-ISA053V2 Datasheet
History Price: Obsolete
In Stock: 3440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STEVAL-ISA053V2 vs STEVAL-ISA153V1
Part No
STEVAL-ISA053V2
STEVAL-ISA153V1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
VIPer? plus
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down with LDO
AC/DC, Secondary Side
Outputs and Type
3, Non-Isolated
1, Isolated
Voltage - Output
1.8V, 3.3V, 5V
12V
Current - Output
2.5A, 2.5A, 100mA
1.25A
Voltage - Input
6V ~ 28V
90 ~ 265 VAC
Regulator Topology
Buck
Flyback
Frequency - Switching
200kHz, 300kHz
60kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
PM6680A
VIPer38
Power - Output
-
15 W