☰
STEVAL-ISA062V1
STEVAL-ISA062V1
Active
Description:  BOARD EVAL BASED ON VIPER17
Manufacturer:  STMicroelectronics
History Price: $60.6
In Stock: 48400
STEVAL-ISA062V1 vs STEVAL-ISA153V1
Series
VIPer? plus
VIPer? plus
Packaging
Box
Box
Status
Active
Active
Main Purpose
AC/DC, Primary Side
AC/DC, Secondary Side
Outputs and Type
2, Isolated
1, Isolated
Voltage - Output
5V, 12V
12V
Current - Output
500mA, 250mA
1.25A
Voltage - Input
85 ~ 264 VAC
90 ~ 265 VAC
Regulator Topology
Flyback
Flyback
Frequency - Switching
115kHz
60kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
VIPer17
VIPer38
Power - Output
5.5 W
15 W