☰
STEVAL-ISA071V2
STEVAL-ISA071V2
Active
Description:  BOARD DEMO BASED ON VIPER16
Manufacturer:  STMicroelectronics
History Price: $37.88
In Stock: 14000
STEVAL-ISA071V2 vs STEVAL-ISA153V1
Series
VIPer? plus
VIPer? plus
Packaging
Box
Box
Status
Active
Active
Main Purpose
AC/DC, Non-Isolated
AC/DC, Secondary Side
Outputs and Type
2, Non-Isolated
1, Isolated
Voltage - Output
-5V, 7V or 5V, 12V
12V
Current - Output
400mA, 160mA
1.25A
Voltage - Input
85 ~ 264 VAC
90 ~ 265 VAC
Regulator Topology
-
Flyback
Frequency - Switching
-
60kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
VIPer16
VIPer38
Power - Output
4 W
15 W