☰
STEVAL-ISA092V1
STEVAL-ISA092V1
Active
Description:  BOARD EVAL BUCK REG L7980
Manufacturer:  STMicroelectronics
History Price: $31.56
In Stock: 10800
STEVAL-ISA092V1 vs STEVAL-ISA153V1
Series
-
VIPer? plus
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
AC/DC, Secondary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
3.3V
12V
Current - Output
2A
1.25A
Voltage - Input
4.5V ~ 28V
90 ~ 265 VAC
Regulator Topology
Buck
Flyback
Frequency - Switching
250kHz
60kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
L7980
VIPer38
Power - Output
-
15 W