☰
STEVAL-ISA100V1
STEVAL-ISA100V1
Active
Description:  BOARD DEMO L7986A 8HSOP
Manufacturer:  STMicroelectronics
History Price: $32.82
In Stock: 5760
STEVAL-ISA100V1 vs STEVAL-ISA153V1
Series
-
VIPer? plus
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
AC/DC, Secondary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
-
12V
Current - Output
3A
1.25A
Voltage - Input
4.5V ~ 38V
90 ~ 265 VAC
Regulator Topology
Buck
Flyback
Frequency - Switching
250kHz
60kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
L7986A
VIPer38
Power - Output
-
15 W