☰
STEVAL-ISA112V1
STEVAL-ISA112V1
Active
Description:  BOARD DEMO SGL FLYBACK VIPER06HN
Manufacturer:  STMicroelectronics
History Price: $59.34
In Stock: 23200
STEVAL-ISA112V1 vs STEVAL-ISA153V1
Series
VIPer? plus
VIPer? plus
Packaging
Box
Box
Status
Active
Active
Main Purpose
AC/DC, Primary Side
AC/DC, Secondary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
12V
12V
Current - Output
350mA
1.25A
Voltage - Input
90 ~ 265 VAC
90 ~ 265 VAC
Regulator Topology
Flyback
Flyback
Frequency - Switching
-
60kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
VIPer06
VIPer38
Power - Output
4 W
15 W