☰
STEVAL-ISA119V1
STEVAL-ISA119V1
Active
Description:  BOARD DEMO 1.5W DUAL VIPER16LD
Manufacturer:  STMicroelectronics
History Price: $58.08
In Stock: 25040
STEVAL-ISA119V1 vs STEVAL-ISA153V1
Series
VIPER?
VIPer? plus
Packaging
Box
Box
Status
Active
Active
Main Purpose
AC/DC, Primary Side
AC/DC, Secondary Side
Outputs and Type
2, Non-Isolated
1, Isolated
Voltage - Output
5V, 12V
12V
Current - Output
100mA, 50mA
1.25A
Voltage - Input
90 ~ 265 VAC
90 ~ 265 VAC
Regulator Topology
Buck
Flyback
Frequency - Switching
60kHz
60kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
VIPer16
VIPer38
Power - Output
1.5 W
15 W