☰
STEVAL-ISA131V2
STEVAL-ISA131V2
Obsolete
Description:  EVAL BOARD 0.5A PWR CONV ST1S15
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 20000
STEVAL-ISA131V2 vs STEVAL-ISA153V1
Series
-
VIPer? plus
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
AC/DC, Secondary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
-
12V
Current - Output
500mA
1.25A
Voltage - Input
2.3V ~ 5.5V
90 ~ 265 VAC
Regulator Topology
Buck
Flyback
Frequency - Switching
6MHz
60kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
ST1S15
VIPer38
Power - Output
-
15 W