Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics STEVAL-ISA145V1
STEVAL-ISA145V1
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD DEMO SMPS L6591/L6563S
Manufacturer:
STMicroelectronics
Datasheet:
STEVAL-ISA145V1 Datasheet
History Price: Obsolete
In Stock: 9920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STEVAL-ISA145V1 vs STEVAL-ISA153V1
Part No
STEVAL-ISA145V1
STEVAL-ISA153V1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
VIPer? plus
VIPer? plus
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Power Supply, ATX
AC/DC, Secondary Side
Outputs and Type
4, Isolated
1, Isolated
Voltage - Output
3.3V, 5V, 5V ,12V
12V
Current - Output
13.5A, 12A, 8A, 2A
1.25A
Voltage - Input
88 ~ 264 VAC
90 ~ 265 VAC
Regulator Topology
Flyback
Flyback
Frequency - Switching
80kHz
60kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
L6563S, L6591, L6727, VIPer27H
VIPer38
Power - Output
250 W
15 W