Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics STEVAL-ISA147V3
STEVAL-ISA147V3
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD STM32F334C8
Manufacturer:
STMicroelectronics
Datasheet:
STEVAL-ISA147V3 Datasheet
History Price: $552.67
In Stock: 39280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STEVAL-ISA147V3 vs STEVAL-ISA153V1
Part No
STEVAL-ISA147V3
STEVAL-ISA153V1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
VIPer? plus
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
AC/DC, Primary and Secondary Side with PFC
AC/DC, Secondary Side
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
12V
12V
Current - Output
-
1.25A
Voltage - Input
90 ~ 264 VAC
90 ~ 265 VAC
Regulator Topology
Flyback
Flyback
Frequency - Switching
-
60kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
STM32F051K8, STM32F334C8
VIPer38
Power - Output
500 W
15 W