Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics STEVAL-ISA153V1
STEVAL-ISA153V1
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR VIPER38
Manufacturer:
STMicroelectronics
Datasheet:
STEVAL-ISA153V1 Datasheet
History Price: $65.65
In Stock: 11760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STEVAL-ISA153V1 vs STEVAL-ISV003V2
Part No
STEVAL-ISA153V1
STEVAL-ISV003V2
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
VIPer? plus
-
Packaging
Box
Bulk
Status
Active
Obsolete
Main Purpose
AC/DC, Secondary Side
DC/AC Converter
Outputs and Type
1, Isolated
1, Isolated
Voltage - Output
12V
240VAC
Current - Output
1.25A
1.06A
Voltage - Input
90 ~ 265 VAC
18V ~ 55V
Regulator Topology
Flyback
-
Frequency - Switching
60kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
VIPer38
STM32F103ZE
Power - Output
15 W
250 W