☰
STEVAL-ISA153V1
STEVAL-ISA153V1
Active
Description:  EVAL BOARD FOR VIPER38
Manufacturer:  STMicroelectronics
History Price: $65.65
In Stock: 11760
STEVAL-ISA153V1 vs STEVAL-L7983V33
Series
VIPer? plus
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
AC/DC, Secondary Side
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
12V
3.3V
Current - Output
1.25A
300mA
Voltage - Input
90 ~ 265 VAC
3.5V ~ 60V
Regulator Topology
Flyback
Buck
Frequency - Switching
60kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
VIPer38
L7983PU33R
Power - Output
15 W
-