☰
STEVAL-ISA153V1
STEVAL-ISA153V1
Active
Description:  EVAL BOARD FOR VIPER38
Manufacturer:  STMicroelectronics
History Price: $65.65
In Stock: 11760
STEVAL-ISA153V1 vs STEVAL-VP22201B
Series
VIPer? plus
VIPer? plus
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
AC/DC, Secondary Side
AC/DC, Non-Isolated
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
12V
5V
Current - Output
1.25A
360mA
Voltage - Input
90 ~ 265 VAC
85 ~ 265 VAC
Regulator Topology
Flyback
Flyback
Frequency - Switching
60kHz
30kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
VIPer38
VIPer222
Power - Output
15 W
-