☰
STEVAL-ISA172V2
STEVAL-ISA172V2
Active
Description:  EVAL BOARD FOR 2KW ACDC PWR SPLY
Manufacturer:  STMicroelectronics
History Price: $690.84
In Stock: 1680
STEVAL-ISA172V2 vs STEVAL-ISA153V1
Series
-
VIPer? plus
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
AC/DC, Primary and Secondary Side with PFC
AC/DC, Secondary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
48V or 52V
12V
Current - Output
42A
1.25A
Voltage - Input
90 ~ 264 VAC
90 ~ 265 VAC
Regulator Topology
Flyback
Flyback
Frequency - Switching
100kHz
60kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
STM32F334C8, VIPer27
VIPer38
Power - Output
2 kW
15 W