☰
STEVAL-ISA187V1
STEVAL-ISA187V1
Active
Description:  EVAL BOARD FOR A6985F
Manufacturer:  STMicroelectronics
History Price: $25.25
In Stock: 29580
STEVAL-ISA187V1 vs STEVAL-ISA153V1
Series
-
VIPer? plus
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
AC/DC, Secondary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
3.3V
12V
Current - Output
500mA
1.25A
Voltage - Input
4V ~ 38V
90 ~ 265 VAC
Regulator Topology
Buck
Flyback
Frequency - Switching
2MHz
60kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
A6985F
VIPer38
Power - Output
-
15 W