Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics STEVAL-ISA203V1
STEVAL-ISA203V1
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
48 V FLYBACK CONVERTER 12 V - 5
Manufacturer:
STMicroelectronics
Datasheet:
STEVAL-ISA203V1 Datasheet
History Price: $63.12
In Stock: 37480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STEVAL-ISA203V1 vs STEVAL-1PS02A
Part No
STEVAL-ISA203V1
STEVAL-1PS02A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
1.4V ~ 1.75V
Current - Output
5A
400mA
Voltage - Input
42V ~ 56V
1.8V ~ 5.5V
Regulator Topology
Flyback
Buck
Frequency - Switching
200kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
PM8804, SRK1000
ST1PS02AQTR
Power - Output
60 W
-