Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics STEVAL-ISA203V1
STEVAL-ISA203V1
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
48 V FLYBACK CONVERTER 12 V - 5
Manufacturer:
STMicroelectronics
Datasheet:
STEVAL-ISA203V1 Datasheet
History Price: $63.12
In Stock: 37480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STEVAL-ISA203V1 vs STEVAL-CBL005V1
Part No
STEVAL-ISA203V1
STEVAL-CBL005V1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC Converter
Special Purpose DC/DC, LNB
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
-
Current - Output
5A
-
Voltage - Input
42V ~ 56V
8V ~ 15V
Regulator Topology
Flyback
Boost
Frequency - Switching
200kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
PM8804, SRK1000
LNBH23
Power - Output
60 W
-