☰
STEVAL-ISA203V1
STEVAL-ISA203V1
Active
Description:  48 V FLYBACK CONVERTER 12 V - 5
Manufacturer:  STMicroelectronics
History Price: $63.12
In Stock: 37480
STEVAL-ISA203V1 vs STEVAL-ISA044V2
Series
-
-
Packaging
Bulk
Box
Status
Active
Obsolete
Main Purpose
DC/DC Converter
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
-
Current - Output
5A
3A
Voltage - Input
42V ~ 56V
2.5V ~ 18V
Regulator Topology
Flyback
Buck
Frequency - Switching
200kHz
900kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
PM8804, SRK1000
ST1S10
Power - Output
60 W
-