☰
STEVAL-ISA203V1
STEVAL-ISA203V1
Active
Description:  48 V FLYBACK CONVERTER 12 V - 5
Manufacturer:  STMicroelectronics
History Price: $63.12
In Stock: 2160
STEVAL-ISA203V1 vs STEVAL-LNBH02
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Main Purpose
DC/DC Converter
Special Purpose DC/DC, LNB
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
-
Current - Output
5A
-
Voltage - Input
42V ~ 56V
8V ~ 16V
Regulator Topology
Flyback
Boost
Frequency - Switching
200kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
PM8804, SRK1000
LNBH25S
Power - Output
60 W
-