Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics STEVAL-ISV008V1
STEVAL-ISV008V1
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL BASED ON SPV1020
Manufacturer:
STMicroelectronics
Datasheet:
STEVAL-ISV008V1 Datasheet
History Price: Obsolete
In Stock: 12720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STEVAL-ISV008V1 vs STEVAL-ISA153V1
Part No
STEVAL-ISV008V1
STEVAL-ISA153V1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
VIPer? plus
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
Special Purpose, MPPT, Solar
AC/DC, Secondary Side
Outputs and Type
3, Isolated
1, Isolated
Voltage - Output
-
12V
Current - Output
-
1.25A
Voltage - Input
-
90 ~ 265 VAC
Regulator Topology
Boost
Flyback
Frequency - Switching
100kHz
60kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
SPV1020
VIPer38
Power - Output
300 W
15 W