☰
STEVAL-L6982CDR
STEVAL-L6982CDR
Active
Description:  EVAL BOARD FOR L6982CDR
Manufacturer:  STMicroelectronics
History Price: $36.61
In Stock: 14560
STEVAL-L6982CDR vs STEVAL-ISA153V1
Series
-
VIPer? plus
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
AC/DC, Secondary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
0.85V ~ 38V
12V
Current - Output
2A
1.25A
Voltage - Input
3.5V ~ 38V
90 ~ 265 VAC
Regulator Topology
Buck
Flyback
Frequency - Switching
400kHz
60kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
L6982CDR
VIPer38
Power - Output
-
15 W