☰
STEVAL-L7983V50
STEVAL-L7983V50
Active
Description:  5.0 V / 0.3 A STEP DOWN DC/DC CO
Manufacturer:  STMicroelectronics
History Price: $20.15
In Stock: 23280
STEVAL-L7983V50 vs STEVAL-ISA153V1
Series
-
VIPer? plus
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
AC/DC, Secondary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
5V
12V
Current - Output
300mA
1.25A
Voltage - Input
5V ~ 60V
90 ~ 265 VAC
Regulator Topology
Buck
Flyback
Frequency - Switching
1MHz
60kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
L7983PU50R
VIPer38
Power - Output
-
15 W