Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics STEVAL-QUADV01
STEVAL-QUADV01
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
POWER MANAGEMENT EVALUATION BOAR
Manufacturer:
STMicroelectronics
Datasheet:
STEVAL-QUADV01 Datasheet
History Price: $29.04
In Stock: 18240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STEVAL-QUADV01 vs STEVAL-ISA153V1
Part No
STEVAL-QUADV01
STEVAL-ISA153V1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
VIPer? plus
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
AC/DC, Secondary Side
Outputs and Type
4, Non-Isolated
1, Isolated
Voltage - Output
-
12V
Current - Output
1.5A, 400mA, 300mA, 300mA
1.25A
Voltage - Input
-
90 ~ 265 VAC
Regulator Topology
Buck
Flyback
Frequency - Switching
-
60kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
L6981, L7983, ST1PS03, ST730
VIPer38
Power - Output
-
15 W