Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics STEVAL-SPDC01V2
STEVAL-SPDC01V2
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD DEMO CONV MOD SPDC12L00010
Manufacturer:
STMicroelectronics
Datasheet:
STEVAL-SPDC01V2 Datasheet
History Price: Obsolete
In Stock: 47600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STEVAL-SPDC01V2 vs STEVAL-ISA121V1
Part No
STEVAL-SPDC01V2
STEVAL-ISA121V1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
VIPer? plus
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.6V ~ 5V
5V
Current - Output
10A
3A
Voltage - Input
1.8V ~ 14V
90 ~ 264 VAC
Regulator Topology
Buck
Flyback
Frequency - Switching
Adjustable
115kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
SPDC12L00010
VIPer37
Power - Output
-
15 W