☰
STEVAL-VP12201B
STEVAL-VP12201B
Active
Description:  BOARD & REF DESIGN
Manufacturer:  STMicroelectronics
History Price: $27.78
In Stock: 33840
STEVAL-VP12201B vs STEVAL-ISA153V1
Series
-
VIPer? plus
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
AC/DC, Primary Side
AC/DC, Secondary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
15V
12V
Current - Output
200mA
1.25A
Voltage - Input
85 ~ 265VAC
90 ~ 265 VAC
Regulator Topology
Buck, Flyback
Flyback
Frequency - Switching
60kHz
60kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
VIPER122
VIPer38
Power - Output
30 mW
15 W