☰
STEVAL-VP26K01B
STEVAL-VP26K01B
Active
Description:  15 V / 100 MA HIGH VOLTAGE BUCK
Manufacturer:  STMicroelectronics
History Price: $40.4
In Stock: 20080
STEVAL-VP26K01B vs STEVAL-ISA153V1
Series
VIPer? plus
VIPer? plus
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
AC/DC, Primary and Secondary Side
AC/DC, Secondary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
15V
12V
Current - Output
100mA
1.25A
Voltage - Input
90 ~ 600VAC, 60V ~ 870V
90 ~ 265 VAC
Regulator Topology
Buck
Flyback
Frequency - Switching
60kHz
60kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
VIPer26K
VIPer38
Power - Output
1.5 W
15 W