Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics STEVAL-VP26K01F
STEVAL-VP26K01F
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
STEVAL-VP26K01F
Manufacturer:
STMicroelectronics
Datasheet:
STEVAL-VP26K01F Datasheet
History Price: $58.08
In Stock: 13200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STEVAL-VP26K01F vs STEVAL-ISA153V1
Part No
STEVAL-VP26K01F
STEVAL-ISA153V1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
VIPer? plus
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
AC/DC, Primary and Secondary Side
AC/DC, Secondary Side
Outputs and Type
3, Isolated
1, Isolated
Voltage - Output
3.3V, 5V, 15V
12V
Current - Output
100mA, 60mA
1.25A
Voltage - Input
90 ~ 264 VAC
90 ~ 265 VAC
Regulator Topology
Flyback
Flyback
Frequency - Switching
60kHz
60kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
VIPER267KDTR
VIPer38
Power - Output
-
15 W