Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ STMicroelectronics STEVAL-VP26K02F
STEVAL-VP26K02F
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
PSU AND CONVERTER SOLUTION EVAL
Manufacturer:
STMicroelectronics
Datasheet:
STEVAL-VP26K02F Datasheet
History Price: $46.71
In Stock: 6320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STEVAL-VP26K02F vs STEVAL-ISA153V1
Part No
STEVAL-VP26K02F
STEVAL-ISA153V1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
VIPer? plus
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
AC/DC, Primary Side
AC/DC, Secondary Side
Outputs and Type
2, Isolated
1, Isolated
Voltage - Output
9.6 W
12V
Current - Output
6V, 12V
1.25A
Voltage - Input
700mA, 200mA
90 ~ 265 VAC
Regulator Topology
50 ~ 290 VAC
Flyback
Frequency - Switching
Flyback
60kHz
Board Type
-
Fully Populated
Supplied Contents
Fully Populated
Board(s)
Utilized IC / Part
Board(s)
VIPer38
Power - Output
VIPER267KDTR
15 W