Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Texas Instruments TPS43335EVM
TPS43335EVM
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL MODULE FOR TPS43335
Manufacturer:
Texas Instruments
Datasheet:
TPS43335EVM Datasheet
History Price: $118.8
In Stock: 480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TPS43335EVM vs TPS5401EVM-708
Part No
TPS43335EVM
TPS5401EVM-708
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Texas Instruments
Texas Instruments
Series
-
SWIFT?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
-
5V
Current - Output
700mA, 700mA
500mA
Voltage - Input
4V ~ 40V
7.5V ~ 35V
Regulator Topology
Boost, Buck
Buck
Frequency - Switching
150kHz ~ 600kHz
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
TPS43335
TPS5401
Power - Output
-
-