☰
TPS5124EVM
TPS5124EVM
Obsolete
Description:  EVAL MODULE FOR TPS5124
Manufacturer:  Texas Instruments
Datasheet:   TPS5124EVM Datasheet
History Price: Obsolete
In Stock: 7840
TPS5124EVM vs TPS5401EVM-708
Series
-
SWIFT?
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.5V, 3.3V
5V
Current - Output
15A, 10A
500mA
Voltage - Input
6.5V ~ 15V
7.5V ~ 35V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz
700kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
TPS5124
TPS5401
Power - Output
-
-